Semtech Corp. Tvs Array, 90W, 3.3V, Bi-Directional, Slp1006P2; Diode Case Style Semtech UCLAMP3311PQTCT

Description
TVS ARRAY, 90W, 3.3V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:18V; Peak Pulse Power Dissipation:90W; Reverse Standoff Voltage:3.3V RoHS Compliant: Yes
Description
TVS ARRAY, 90W, 3.3V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:18V; Peak Pulse Power Dissipation:90W; Reverse Standoff Voltage:3.3V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The µClamp®3311PQ is a bi-directional transient voltage suppressor (TVS) designed for protecting sensitive components connected to low-voltage data and transmission lines from overvoltage events such as electrostatic discharge (ESD), cable discharge events (CDE), and electrical fast transients (EFT). It is rated for a working voltage of 3.3V and features a low clamping voltage of 18V, making it suitable for applications requiring robust protection. This device is constructed using Semtech's proprietary EPD process technology, which results in lower leakage currents and capacitance compared to traditional silicon-avalanche diode processes. The µClamp®3311PQ is housed in a compact 2-pin SLP1006P2 package, measuring 1.0 x 0.6 x 0.5 mm, and is compliant with AEC-Q100 Grade 3, indicating its suitability for automotive applications. The product is capable of withstanding ESD events up to ±25kV (air) and ±20kV (contact), as well as EFT pulses of 40A (tp = 5/50ns). It is also RoHS compliant, ensuring it meets environmental standards. This TVS is ideal for protecting single data lines in scenarios where arrays may not be practical, making it a versatile choice for engineers looking to safeguard sensitive electronics in automotive and other low-voltage applications.

Datasheet Summary
Powered by GS/AI

The µClamp®3311PQ is a bi-directional transient voltage suppressor (TVS) designed for protecting sensitive components connected to low-voltage data and transmission lines from overvoltage events such as electrostatic discharge (ESD), cable discharge events (CDE), and electrical fast transients (EFT). It is rated for a working voltage of 3.3V and features a low clamping voltage of 18V, making it suitable for applications requiring robust protection. This device is constructed using Semtech's proprietary EPD process technology, which results in lower leakage currents and capacitance compared to traditional silicon-avalanche diode processes. The µClamp®3311PQ is housed in a compact 2-pin SLP1006P2 package, measuring 1.0 x 0.6 x 0.5 mm, and is compliant with AEC-Q100 Grade 3, indicating its suitability for automotive applications. The product is capable of withstanding ESD events up to ±25kV (air) and ±20kV (contact), as well as EFT pulses of 40A (tp = 5/50ns). It is also RoHS compliant, ensuring it meets environmental standards. This TVS is ideal for protecting single data lines in scenarios where arrays may not be practical, making it a versatile choice for engineers looking to safeguard sensitive electronics in automotive and other low-voltage applications.

Suppliers

Company
Product
Description
Supplier Links
Tvs Array, 90W, 3.3V, Bi-Directional, Slp1006P2; Diode Case Style Semtech - 84X9420 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 90W, 3.3V, Bi-Directional, Slp1006P2; Diode Case Style Semtech
84X9420
Tvs Array, 90W, 3.3V, Bi-Directional, Slp1006P2; Diode Case Style Semtech 84X9420
TVS ARRAY, 90W, 3.3V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:18V; Peak Pulse Power Dissipation:90W; Reverse Standoff Voltage:3.3V RoHS Compliant: Yes

TVS ARRAY, 90W, 3.3V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:18V; Peak Pulse Power Dissipation:90W; Reverse Standoff Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Array, 90W, 3.3V, Bi-Directional, Slp1006P2; Diode Case Style Semtech - 27W8178 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 90W, 3.3V, Bi-Directional, Slp1006P2; Diode Case Style Semtech
27W8178
Tvs Array, 90W, 3.3V, Bi-Directional, Slp1006P2; Diode Case Style Semtech 27W8178
TVS ARRAY, 90W, 3.3V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:18V; Peak Pulse Power Dissipation:90W; Reverse Standoff Voltage:3.3V RoHS Compliant: Yes

TVS ARRAY, 90W, 3.3V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:18V; Peak Pulse Power Dissipation:90W; Reverse Standoff Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 84X9420
Product Name Tvs Array, 90W, 3.3V, Bi-Directional, Slp1006P2; Diode Case Style Semtech
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1670481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
30 Amp Permanent Series Single and Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details