Semtech Corp. Diode, Tvs, 3.3V, Esd/cde Slp1006P2; Product Range Semtech UCLAMP3311P

Description
DIODE, TVS, 3.3V, ESD/CDE SLP1006P2; Product Range:µClamp Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:18V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 3.3V, ESD/CDE SLP1006P2; Product Range:µClamp Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:18V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 3.3V, Esd/cde Slp1006P2; Product Range Semtech - 64T4309 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 3.3V, Esd/cde Slp1006P2; Product Range Semtech
64T4309
Diode, Tvs, 3.3V, Esd/cde Slp1006P2; Product Range Semtech 64T4309
DIODE, TVS, 3.3V, ESD/CDE SLP1006P2; Product Range:µClamp Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:18V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

DIODE, TVS, 3.3V, ESD/CDE SLP1006P2; Product Range:µClamp Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:18V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64T4309
Product Name Diode, Tvs, 3.3V, Esd/cde Slp1006P2; Product Range Semtech
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG869C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9700 volts
View Details
Voltage regulator diodes - 1N4734A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details