Semtech Corp. Tvs Diode, 90W, 3.3V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech UCLAMP3311P.TCT

Description
TVS DIODE, 90W, 3.3V, SLP1006P2, FULL REEL; CLAMPING VOLTAGE VC MAX:18V; DIODE CASE STYLE:SLP1006P2; NO. OF PINS:2PINS; OPERATING VOLTAGE:3.3V; POWER DISSIPATION PD:90W; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES
Datasheet
Description
TVS DIODE, 90W, 3.3V, SLP1006P2, FULL REEL; CLAMPING VOLTAGE VC MAX:18V; DIODE CASE STYLE:SLP1006P2; NO. OF PINS:2PINS; OPERATING VOLTAGE:3.3V; POWER DISSIPATION PD:90W; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 90W, 3.3V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech - 95AC5439 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 90W, 3.3V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech
95AC5439
Tvs Diode, 90W, 3.3V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech 95AC5439
TVS DIODE, 90W, 3.3V, SLP1006P2, FULL REEL; CLAMPING VOLTAGE VC MAX:18V; DIODE CASE STYLE:SLP1006P2; NO. OF PINS:2PINS; OPERATING VOLTAGE:3.3V; POWER DISSIPATION PD:90W; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES

TVS DIODE, 90W, 3.3V, SLP1006P2, FULL REEL; CLAMPING VOLTAGE VC MAX:18V; DIODE CASE STYLE:SLP1006P2; NO. OF PINS:2PINS; OPERATING VOLTAGE:3.3V; POWER DISSIPATION PD:90W; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tvs Diode, 90W, 3.3V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech - 59M8863 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 90W, 3.3V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech
59M8863
Tvs Diode, 90W, 3.3V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech 59M8863
TVS DIODE, 90W, 3.3V, SLP1006P2, FULL REEL; Clamping Voltage Vc Max:18V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:90W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, 90W, 3.3V, SLP1006P2, FULL REEL; Clamping Voltage Vc Max:18V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:90W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 95AC5439
Product Name Tvs Diode, 90W, 3.3V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Inline GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line
View Details
Blank Face GFCI Outlet, Weather Resistant Self-Test with LED Light, Residential Grade - G1900W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 1620260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD02S4R1D221PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 4 volts
View Details