Semtech Corp. Tvs Diode Array, 40W, 3.3V, Sc-89, Full Reel; Clamping Voltage Vc Max Semtech UCLAMP3304A.TCT

Description
TVS DIODE ARRAY, 40W, 3.3V, SC-89, FULL REEL; CLAMPING VOLTAGE VC MAX:5.5V; DIODE CASE STYLE:SC-89; NO. OF PINS:6PINS; OPERATING VOLTAGE:3.3V; POWER DISSIPATION PD:40W; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES
Datasheet
Description
TVS DIODE ARRAY, 40W, 3.3V, SC-89, FULL REEL; CLAMPING VOLTAGE VC MAX:5.5V; DIODE CASE STYLE:SC-89; NO. OF PINS:6PINS; OPERATING VOLTAGE:3.3V; POWER DISSIPATION PD:40W; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode Array, 40W, 3.3V, Sc-89, Full Reel; Clamping Voltage Vc Max Semtech - 95AC5438 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 40W, 3.3V, Sc-89, Full Reel; Clamping Voltage Vc Max Semtech
95AC5438
Tvs Diode Array, 40W, 3.3V, Sc-89, Full Reel; Clamping Voltage Vc Max Semtech 95AC5438
TVS DIODE ARRAY, 40W, 3.3V, SC-89, FULL REEL; CLAMPING VOLTAGE VC MAX:5.5V; DIODE CASE STYLE:SC-89; NO. OF PINS:6PINS; OPERATING VOLTAGE:3.3V; POWER DISSIPATION PD:40W; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES

TVS DIODE ARRAY, 40W, 3.3V, SC-89, FULL REEL; CLAMPING VOLTAGE VC MAX:5.5V; DIODE CASE STYLE:SC-89; NO. OF PINS:6PINS; OPERATING VOLTAGE:3.3V; POWER DISSIPATION PD:40W; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tvs Diode Array, 40W, 3.3V, Sc-89, Full Reel; Clamping Voltage Vc Max Semtech - 18M7798 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 40W, 3.3V, Sc-89, Full Reel; Clamping Voltage Vc Max Semtech
18M7798
Tvs Diode Array, 40W, 3.3V, Sc-89, Full Reel; Clamping Voltage Vc Max Semtech 18M7798
TVS DIODE ARRAY, 40W, 3.3V, SC-89, FULL REEL; Clamping Voltage Vc Max:5.5V; Diode Case Style:SC-89; No. of Pins:6Pins; Operating Voltage:3.3V; Power Dissipation Pd:40W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 40W, 3.3V, SC-89, FULL REEL; Clamping Voltage Vc Max:5.5V; Diode Case Style:SC-89; No. of Pins:6Pins; Operating Voltage:3.3V; Power Dissipation Pd:40W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 95AC5438
Product Name Tvs Diode Array, 40W, 3.3V, Sc-89, Full Reel; Clamping Voltage Vc Max Semtech
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
Plug-In GFCI Plug Standard Size Auto Reset 5-20P UL Listed - G20PAS520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 7752830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details