Semtech Corp. Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Product Range Semtech UCLAMP1201P.TCT

Description
TVS DIODE, 200W, 12V, SLP1006P2, FULL REEL; PRODUCT RANGE:µCLAMP SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:12V; CLAMPING VOLTAGE VC MAX:19V; DIODE CASE STYLE:SLP1006P2; NO. OF PINS:2PINS ROHS COMPLIANT: YES
Datasheet
Description
TVS DIODE, 200W, 12V, SLP1006P2, FULL REEL; PRODUCT RANGE:µCLAMP SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:12V; CLAMPING VOLTAGE VC MAX:19V; DIODE CASE STYLE:SLP1006P2; NO. OF PINS:2PINS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Product Range Semtech - 95AC5436 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Product Range Semtech
95AC5436
Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Product Range Semtech 95AC5436
TVS DIODE, 200W, 12V, SLP1006P2, FULL REEL; PRODUCT RANGE:µCLAMP SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:12V; CLAMPING VOLTAGE VC MAX:19V; DIODE CASE STYLE:SLP1006P2; NO. OF PINS:2PINS ROHS COMPLIANT: YES

TVS DIODE, 200W, 12V, SLP1006P2, FULL REEL; PRODUCT RANGE:µCLAMP SERIES; TVS POLARITY:UNIDIRECTIONAL; REVERSE STAND-OFF VOLTAGE VRWM:12V; CLAMPING VOLTAGE VC MAX:19V; DIODE CASE STYLE:SLP1006P2; NO. OF PINS:2PINS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech - 18M7796 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech
18M7796
Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech 18M7796
TVS DIODE, 200W, 12V, SLP1006P2, FULL REEL; Clamping Voltage Vc Max:19V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:200W; Product Range:µClamp Series; Breakdown Voltage:17.5V RoHS Compliant: Yes

TVS DIODE, 200W, 12V, SLP1006P2, FULL REEL; Clamping Voltage Vc Max:19V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:200W; Product Range:µClamp Series; Breakdown Voltage:17.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 95AC5436 18M7796
Product Name Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Product Range Semtech Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

In-Line GFCI Plug Manual Reset 1-20P UL Listed - G20CM120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S5R5D281PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details