Semtech Corp. Tvs Array, 170W, 5V, Bi-Directional, Slp1006P2; Diode Case Style Semtech UCLAMP0511PQTCT

Description
TVS ARRAY, 170W, 5V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:14V; Maximum Breakdown Voltage:10V; Minimum Breakdown Voltage:6V RoHS Compliant: Yes
Datasheet
Description
TVS ARRAY, 170W, 5V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:14V; Maximum Breakdown Voltage:10V; Minimum Breakdown Voltage:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Array, 170W, 5V, Bi-Directional, Slp1006P2; Diode Case Style Semtech - 06X1083 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 170W, 5V, Bi-Directional, Slp1006P2; Diode Case Style Semtech
06X1083
Tvs Array, 170W, 5V, Bi-Directional, Slp1006P2; Diode Case Style Semtech 06X1083
TVS ARRAY, 170W, 5V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:14V; Maximum Breakdown Voltage:10V; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

TVS ARRAY, 170W, 5V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:14V; Maximum Breakdown Voltage:10V; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Array, 170W, 5V, Bi-Directional, Slp1006P2; Diode Case Style Semtech - 84X9417 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 170W, 5V, Bi-Directional, Slp1006P2; Diode Case Style Semtech
84X9417
Tvs Array, 170W, 5V, Bi-Directional, Slp1006P2; Diode Case Style Semtech 84X9417
TVS ARRAY, 170W, 5V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:14V; Maximum Breakdown Voltage:10V; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

TVS ARRAY, 170W, 5V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:14V; Maximum Breakdown Voltage:10V; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 06X1083
Product Name Tvs Array, 170W, 5V, Bi-Directional, Slp1006P2; Diode Case Style Semtech
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7691997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD5V3U4U-HDMI - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-9
Standards and Certifications RoHS
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A05T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details