Semtech Corp. Tvs Diode Array, Full Reel; Clamping Voltage Vc Max Semtech UCLAMP0505A.TCT

Description
TVS DIODE ARRAY, FULL REEL; Clamping Voltage Vc Max:10V; Diode Case Style:SC-89; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:-; Junction Capacitance:75pF RoHS Compliant: Yes
Datasheet
Description
TVS DIODE ARRAY, FULL REEL; Clamping Voltage Vc Max:10V; Diode Case Style:SC-89; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:-; Junction Capacitance:75pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode Array, Full Reel; Clamping Voltage Vc Max Semtech - 37K8491 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, Full Reel; Clamping Voltage Vc Max Semtech
37K8491
Tvs Diode Array, Full Reel; Clamping Voltage Vc Max Semtech 37K8491
TVS DIODE ARRAY, FULL REEL; Clamping Voltage Vc Max:10V; Diode Case Style:SC-89; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:-; Junction Capacitance:75pF RoHS Compliant: Yes

TVS DIODE ARRAY, FULL REEL; Clamping Voltage Vc Max:10V; Diode Case Style:SC-89; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:-; Junction Capacitance:75pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 37K8491
Product Name Tvs Diode Array, Full Reel; Clamping Voltage Vc Max Semtech
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Manual Reset 1-15P UL Recoginzed - G20PMR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details