Semtech Corp. Tvs Diode Array, 100W, 5V, Sc-89; Clamping Voltage Vc Max Semtech UCLAMP0504A.TCT

Description
TVS DIODE ARRAY, 100W, 5V, SC-89; Clamping Voltage Vc Max:12V; Diode Case Style:SC-89; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Vbr:6VRoHS Compliant: Yes
Datasheet
Description
TVS DIODE ARRAY, 100W, 5V, SC-89; Clamping Voltage Vc Max:12V; Diode Case Style:SC-89; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Vbr:6VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode Array, 100W, 5V, Sc-89; Clamping Voltage Vc Max Semtech - 64J3829 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 100W, 5V, Sc-89; Clamping Voltage Vc Max Semtech
64J3829
Tvs Diode Array, 100W, 5V, Sc-89; Clamping Voltage Vc Max Semtech 64J3829
TVS DIODE ARRAY, 100W, 5V, SC-89; Clamping Voltage Vc Max:12V; Diode Case Style:SC-89; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Vbr:6VRoHS Compliant: Yes

TVS DIODE ARRAY, 100W, 5V, SC-89; Clamping Voltage Vc Max:12V; Diode Case Style:SC-89; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Vbr:6VRoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 100W, 5V, Sc-89, Full Reel; Clamping Voltage Vc Max Semtech - 64J1362 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 100W, 5V, Sc-89, Full Reel; Clamping Voltage Vc Max Semtech
64J1362
Tvs Diode Array, 100W, 5V, Sc-89, Full Reel; Clamping Voltage Vc Max Semtech 64J1362
TVS DIODE ARRAY, 100W, 5V, SC-89, FULL REEL; Clamping Voltage Vc Max:12V; Diode Case Style:SC-89; No. of Pins:6Pins; Power Dissipation Pd:100W; Product Range:µClamp Series; Automotive Qualification Standard:-; Capacitance, Cd:60pF RoHS Compliant: Yes

TVS DIODE ARRAY, 100W, 5V, SC-89, FULL REEL; Clamping Voltage Vc Max:12V; Diode Case Style:SC-89; No. of Pins:6Pins; Power Dissipation Pd:100W; Product Range:µClamp Series; Automotive Qualification Standard:-; Capacitance, Cd:60pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 64J3829 64J1362
Product Name Tvs Diode Array, 100W, 5V, Sc-89; Clamping Voltage Vc Max Semtech Tvs Diode Array, 100W, 5V, Sc-89, Full Reel; Clamping Voltage Vc Max Semtech
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

GFCI Combo with USB Charger - LGR2315ACL1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 125 volts
Tj -35 to 66 C (-31 to 151 F)
View Details
ESD Suppressors - Diode-mode Series - PD05S240D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 24 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details