Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102068-UCLAMP0503C.
Packaging: Tape and Reel
Clamping Voltage: 11.5 V
Reverse Breakdown Voltage: 6 V
Peak Pulse Current: 13 A
Leakage Current: 1 µA
Number of Elements: 3
Number of Pins: 4
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Peak Pulse Power: 150 W
Reverse Standoff Voltage: 5 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1102068-UCLAMP0503C.WC |
| Product Name | OEM Parts - OEM Parts (T - Z) - UCLAMP0503C.WC |