Semtech Corp. PMIC - PMIC - Power Management - Specialized - TS81001-QFNR TS81001-QFNR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 801914-TS81001-QFNR Packaging: Reel Mounting Style: SMD Applications: Wireless Power Receiver Supplier Device Package: 20-UFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-UFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.85V ~ 3.6V
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 801914-TS81001-QFNR Packaging: Reel Mounting Style: SMD Applications: Wireless Power Receiver Supplier Device Package: 20-UFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-UFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.85V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TS81001-QFNR - 801914-TS81001-QFNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TS81001-QFNR
801914-TS81001-QFNR
PMIC - PMIC - Power Management - Specialized - TS81001-QFNR 801914-TS81001-QFNR
Manufacturer: Semtech Corporation Win Source Part Number: 801914-TS81001-QFNR Packaging: Reel Mounting Style: SMD Applications: Wireless Power Receiver Supplier Device Package: 20-UFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-UFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.85V ~ 3.6V

Manufacturer: Semtech Corporation
Win Source Part Number: 801914-TS81001-QFNR
Packaging: Reel
Mounting Style: SMD
Applications: Wireless Power Receiver
Supplier Device Package: 20-UFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-UFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.85V ~ 3.6V

Buy Now
Power Management - Specialized - TS81001-QFNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TS81001-QFNR
Power Management - Specialized TS81001-QFNR
Wireless Power Receiver PMIC 20-UFQFPN (3x3)

Wireless Power Receiver PMIC 20-UFQFPN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 801914-TS81001-QFNR TS81001-QFNR
Product Name PMIC - PMIC - Power Management - Specialized - TS81001-QFNR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901673 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details