Semtech Corp. PMIC - PMIC - Power Management - Specialized - TS80002-QFNR TS80002-QFNR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 937639-TS80002-QFNR Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC 20-UFQFPN (3x3) Package: Reel - TR Mounting: Surface Mount Family Name: TS80002 Categories: Integrated Circuits (ICs) Case / Package: 20-UFQFPN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: TS80002-QFNRDKR, TS80002-QFNRTR, TS80002-QFNRCT
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 937639-TS80002-QFNR Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC 20-UFQFPN (3x3) Package: Reel - TR Mounting: Surface Mount Family Name: TS80002 Categories: Integrated Circuits (ICs) Case / Package: 20-UFQFPN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: TS80002-QFNRDKR, TS80002-QFNRTR, TS80002-QFNRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TS80002-QFNR - 937639-TS80002-QFNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TS80002-QFNR
937639-TS80002-QFNR
PMIC - PMIC - Power Management - Specialized - TS80002-QFNR 937639-TS80002-QFNR
Manufacturer: Semtech Corporation Win Source Part Number: 937639-TS80002-QFNR Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC 20-UFQFPN (3x3) Package: Reel - TR Mounting: Surface Mount Family Name: TS80002 Categories: Integrated Circuits (ICs) Case / Package: 20-UFQFPN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: TS80002-QFNRDKR, TS80002-QFNRTR, TS80002-QFNRCT

Manufacturer: Semtech Corporation
Win Source Part Number: 937639-TS80002-QFNR
Operating Temperature Range: -40°C ~ 85°C
Features: Wireless Power Transmitter PMIC 20-UFQFPN (3x3)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS80002
Categories: Integrated Circuits (ICs)
Case / Package: 20-UFQFPN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: TS80002-QFNRDKR, TS80002-QFNRTR, TS80002-QFNRCT

Buy Now Datasheet
Power Management - Specialized - TS80002-QFNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TS80002-QFNR
Power Management - Specialized TS80002-QFNR
Wireless Power Transmitter PMIC 20-UFQFPN (3x3)

Wireless Power Transmitter PMIC 20-UFQFPN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 937639-TS80002-QFNR TS80002-QFNR
Product Name PMIC - PMIC - Power Management - Specialized - TS80002-QFNR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210833P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details