Semtech Corp. Electronic Wholesale - TS80000-QFNR TS80000-QFNR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1274474-TS80000-QFNR Packaging: Reel Mounting Style: SMD Applications: Wireless Power Transmitter Categories: Integrated Circuits Supplier Device Package: 36-VFQFPN (6x6) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.semtech.com Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1274474-TS80000-QFNR Packaging: Reel Mounting Style: SMD Applications: Wireless Power Transmitter Categories: Integrated Circuits Supplier Device Package: 36-VFQFPN (6x6) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.semtech.com Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TS80000-QFNR - 1274474-TS80000-QFNR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TS80000-QFNR
1274474-TS80000-QFNR
Electronic Wholesale - TS80000-QFNR 1274474-TS80000-QFNR
Manufacturer: Semtech Corporation Win Source Part Number: 1274474-TS80000-QFNR Packaging: Reel Mounting Style: SMD Applications: Wireless Power Transmitter Categories: Integrated Circuits Supplier Device Package: 36-VFQFPN (6x6) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.semtech.com Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: Semtech Corporation
Win Source Part Number: 1274474-TS80000-QFNR
Packaging: Reel
Mounting Style: SMD
Applications: Wireless Power Transmitter
Categories: Integrated Circuits
Supplier Device Package: 36-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 36-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 1274474-TS80000-QFNR
Product Name Electronic Wholesale - TS80000-QFNR
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V 16-bit transceiver with 30 Ohm termination resistors; 3-state - 74LVT162245BDGG:11 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
4 suppliers
Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - OTX-868-HH-LR8-PRC - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 863 to 870 MHz
Supply Voltage 2.1 to 3.6 volts
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details