Semtech Corp. Integrated Circuits (ICs) - PMIC - Power Management - Specialized TS61002-QFNR

Description
Win Source Part Number: 961123-TS61002-QFNR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Wireless Power Transmitter Standard Package: 3,300 Mounting: SMD (SMT) Current - Supply: 420µA Voltage - Supply: 3.5V ~ 6V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TS61002-QFNRTS61002Q FNR; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: TS61002-QFNRTR,TS610 02-QFNRCT,TS61002-QF NRDKR Base Product Number: TS61002 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 961123-TS61002-QFNR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Wireless Power Transmitter Standard Package: 3,300 Mounting: SMD (SMT) Current - Supply: 420µA Voltage - Supply: 3.5V ~ 6V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TS61002-QFNRTS61002Q FNR; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: TS61002-QFNRTR,TS610 02-QFNRCT,TS61002-QF NRDKR Base Product Number: TS61002 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 961123-TS61002-QFNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
961123-TS61002-QFNR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 961123-TS61002-QFNR
Win Source Part Number: 961123-TS61002-QFNR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Wireless Power Transmitter Standard Package: 3,300 Mounting: SMD (SMT) Current - Supply: 420µA Voltage - Supply: 3.5V ~ 6V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TS61002-QFNRTS61002Q FNR; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: TS61002-QFNRTR,TS610 02-QFNRCT,TS61002-QF NRDKR Base Product Number: TS61002 Product Status: Obsolete

Win Source Part Number: 961123-TS61002-QFNR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Wireless Power Transmitter
Standard Package: 3,300
Mounting: SMD (SMT)
Current - Supply: 420µA
Voltage - Supply: 3.5V ~ 6V
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TS61002-QFNRTS61002QFNR;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: TS61002-QFNRTR,TS61002-QFNRCT,TS61002-QFNRDKR
Base Product Number: TS61002
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - TS61002-QFNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TS61002-QFNR
Power Management - Specialized TS61002-QFNR
Wireless Power Transmitter PMIC 28-QFN (5x5)

Wireless Power Transmitter PMIC 28-QFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 961123-TS61002-QFNR TS61002-QFNR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details