Semtech Corp. PMIC - PMIC - Power Management - Specialized - TS51231-QFNR TS51231-QFNR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 937620-TS51231-QFNR Operating Temperature Range: -40°C ~ 125°C Features: Wireless Power Transmitter PMIC 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: TS51231 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: TS51231-QFNRCT, TS51231-QFNRDKR, TS51231-QFNRTR
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 937620-TS51231-QFNR Operating Temperature Range: -40°C ~ 125°C Features: Wireless Power Transmitter PMIC 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: TS51231 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: TS51231-QFNRCT, TS51231-QFNRDKR, TS51231-QFNRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TS51231-QFNR - 937620-TS51231-QFNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TS51231-QFNR
937620-TS51231-QFNR
PMIC - PMIC - Power Management - Specialized - TS51231-QFNR 937620-TS51231-QFNR
Manufacturer: Semtech Corporation Win Source Part Number: 937620-TS51231-QFNR Operating Temperature Range: -40°C ~ 125°C Features: Wireless Power Transmitter PMIC 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: TS51231 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: TS51231-QFNRCT, TS51231-QFNRDKR, TS51231-QFNRTR

Manufacturer: Semtech Corporation
Win Source Part Number: 937620-TS51231-QFNR
Operating Temperature Range: -40°C ~ 125°C
Features: Wireless Power Transmitter PMIC 16-QFN (3x3)
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: TS51231
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: TS51231-QFNRCT, TS51231-QFNRDKR, TS51231-QFNRTR

Buy Now Datasheet
Power Management - Specialized - TS51231-QFNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TS51231-QFNR
Power Management - Specialized TS51231-QFNR
Wireless Power Transmitter PMIC 16-QFN (3x3)

Wireless Power Transmitter PMIC 16-QFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 937620-TS51231-QFNR TS51231-QFNR
Product Name PMIC - PMIC - Power Management - Specialized - TS51231-QFNR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913428 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details