Semtech Corp. PMIC - PMIC - Power Management - Specialized - TS51223-M000WCSR TS51223-M000WCSR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 937619-TS51223-M000W CSR Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Receiver PMIC 20-WLCSP (2.3x1.9) Package: Reel - TR Package: 20-UFBGA, WLCSP Mounting: Surface Mount Family Name: TS51223 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (2.3x1.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: TS51223-M000WCSRDKR, TS51223-M000WCSRCT, TS51223-M000WCSRTR
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 937619-TS51223-M000W CSR Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Receiver PMIC 20-WLCSP (2.3x1.9) Package: Reel - TR Package: 20-UFBGA, WLCSP Mounting: Surface Mount Family Name: TS51223 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (2.3x1.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: TS51223-M000WCSRDKR, TS51223-M000WCSRCT, TS51223-M000WCSRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TS51223-M000WCSR - 937619-TS51223-M000WCSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TS51223-M000WCSR
937619-TS51223-M000WCSR
PMIC - PMIC - Power Management - Specialized - TS51223-M000WCSR 937619-TS51223-M000WCSR
Manufacturer: Semtech Corporation Win Source Part Number: 937619-TS51223-M000W CSR Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Receiver PMIC 20-WLCSP (2.3x1.9) Package: Reel - TR Package: 20-UFBGA, WLCSP Mounting: Surface Mount Family Name: TS51223 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (2.3x1.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: TS51223-M000WCSRDKR, TS51223-M000WCSRCT, TS51223-M000WCSRTR

Manufacturer: Semtech Corporation
Win Source Part Number: 937619-TS51223-M000WCSR
Operating Temperature Range: -40°C ~ 85°C
Features: Wireless Power Receiver PMIC 20-WLCSP (2.3x1.9)
Package: Reel - TR
Package: 20-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: TS51223
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (2.3x1.9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: TS51223-M000WCSRDKR, TS51223-M000WCSRCT, TS51223-M000WCSRTR

Buy Now Datasheet
Power Management - Specialized - TS51223-M000WCSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TS51223-M000WCSR
Power Management - Specialized TS51223-M000WCSR
Wireless Power Receiver PMIC 20-WLCSP (2.3x1.9)

Wireless Power Receiver PMIC 20-WLCSP (2.3x1.9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 937619-TS51223-M000WCSR TS51223-M000WCSR
Product Name PMIC - PMIC - Power Management - Specialized - TS51223-M000WCSR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Supervisors - 1897813 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active low, open drain
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details