Semtech Corp. PMIC - PMIC - Power Management - Specialized - TS51111-M22WCSR TS51111-M22WCSR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 802055-TS51111-M22WC SR Packaging: Reel Mounting Style: SMD Applications: Wireless Power Synchronous Rectifier, Charger Current - Supply: 20μA Supplier Device Package: 45-WCSP (3.8x2.2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 45-UFBGA, WCSPBGA Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 802055-TS51111-M22WC SR Packaging: Reel Mounting Style: SMD Applications: Wireless Power Synchronous Rectifier, Charger Current - Supply: 20μA Supplier Device Package: 45-WCSP (3.8x2.2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 45-UFBGA, WCSPBGA Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TS51111-M22WCSR - 802055-TS51111-M22WCSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TS51111-M22WCSR
802055-TS51111-M22WCSR
PMIC - PMIC - Power Management - Specialized - TS51111-M22WCSR 802055-TS51111-M22WCSR
Manufacturer: Semtech Corporation Win Source Part Number: 802055-TS51111-M22WC SR Packaging: Reel Mounting Style: SMD Applications: Wireless Power Synchronous Rectifier, Charger Current - Supply: 20μA Supplier Device Package: 45-WCSP (3.8x2.2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 45-UFBGA, WCSPBGA Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Semtech Corporation
Win Source Part Number: 802055-TS51111-M22WCSR
Packaging: Reel
Mounting Style: SMD
Applications: Wireless Power Synchronous Rectifier, Charger
Current - Supply: 20μA
Supplier Device Package: 45-WCSP (3.8x2.2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 45-UFBGA, WCSPBGA
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
Power Management - Specialized - TS51111-M22WCSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TS51111-M22WCSR
Power Management - Specialized TS51111-M22WCSR
Wireless Power Synchronous Rectifier, Charger PMIC 45-WCSP (3.8x2.2)

Wireless Power Synchronous Rectifier, Charger PMIC 45-WCSP (3.8x2.2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 802055-TS51111-M22WCSR TS51111-M22WCSR
Product Name PMIC - PMIC - Power Management - Specialized - TS51111-M22WCSR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 9210363 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TR - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details