Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 16-VFQFN Exposed Pad
Switching Voltage Regulators 2.25 MHZ DC/DC SYNC BUCK, 500 MA- FG
IC REG BUCK 1.2V 500MA 16QFN
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TS33010-M012QFNR | TS33010-M012QFNR | TS33010-M012QFNR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 16-VFQFN Exposed Pad | ||
| Life Cycle Stage | Removed; Obsolete | ||
| Output Voltage | 1.2 to ? volts |