IC REG BUCK 1.8V 600MA 16QFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 16-VFQFN Exposed Pad
Switching Voltage Regulators TS33000-M018QFNR
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TS33000-M018QFNR | TS33000-M018QFNR | TS33000-M018QFNR |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| IOUT | 0.6000 amps | 0.6000 amps | |
| fsw | 2250 kHz | 2250 kHz | |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 16-VFQFN Exposed Pad |