Linear Voltage Regulator IC Positive Adjustable 1 Output 60mA 8-DFN (2x2)
IC REG LINEAR POS ADJ 60MA 8DFN
IC REG LINEAR POS ADJ 60MA 8DFN
Linear Voltage Regulators TS31223-QFNR
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TS31223-QFNR-ND | TS31223-QFNR | TS31223-QFNR | TS31223-QFNR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |