Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Buck Switching Regulator IC Positive Fixed 5V 1 Output 700mA 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 5V 1 Output 700mA 16-VFQFN Exposed Pad
IC REG BUCK 5V 700MA 16QFN
Switching Voltage Regulators TS30111-M050QFNR
IC REG BUCK 5V 700MA 16QFN
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TS30111-M050QFNR | TS30111-M050QFNR-ND | TS30111-M050QFNR | TS30111-M050QFNR | TS30111-M050QFNR | TS30111-M050QFNR |
| Product Name | Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts |