Manufacturer: Semtech Corporation
Win Source Part Number: 798424-TS30111-M015Q
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 700mA
Family Name: TS30111
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Input Voltage MIN: 4.5V
Voltage Input MAX: 16V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3,300
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 700mA 16-VFQFN Exposed Pad
IC REG BUCK 1.5V 700MA 16QFN
Switching Voltage Regulators TS30111-M015QFNR
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 798424-TS30111-M015QFNR | TS30111-M015QFNR | TS30111-M015QFNR | TS30111-M015QFNR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TS30111-M015QFNR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck; Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.5 volts | 1.5 to ? volts |