Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 700mA 16-VFQFN Exposed Pad
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 700mA 16-VFQFN Exposed Pad
Switching Voltage Regulators TS30111-M000QFNR
IC REG BUCK ADJ 700MA 16QFN
IC REG BUCK ADJ 700MA 16QFN
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TS30111-M000QFNR-ND | TS30111-M000QFNR | TS30111-M000QFNR | TS30111-M000QFNR | TS30111-M000QFNR | TS30111-M000QFNR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 5 volts | 0.8000 to 5 volts | 0.8000 volts |