IC DC/DC CONV SYNC 2A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TS30042-QFNR | TS30042-QFNR |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 2 amps | 2 amps |
| fsw | 1000 kHz | 1000 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 16-VFQFN Exposed Pad |