Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad
DC/DC Controller, 40V In, 1100kHz, QFN-16, Automotive Product overview: TS30042-M050QFNR from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 1100kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 40V, 1100kHz, QFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TS30042-M050QFNR
Win Source Part Number: 1146336-TS30042-M050
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TS30042M050QFNR;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: TS30042-M050QFNRCT,T
Base Product Number: TS30042
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG BUCK 5V 2A 16QFN
IC REG BUCK 5V 2A 16QFN
Switching Voltage Regulators 2A 5.0V Current-Mode Sync. Buck Converter
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TS30042-M050QFNRTR-ND | 739-TS30042-M050QFNR | 1146336-TS30042-M050QFNR | TS30042-M050QFNR | TS30042-M050QFNR | TS30042-M050QFNR | TS30042-M050QFNR | TS30042-M050QFNR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Automotive 40V 1100kHz QFN Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; Tape & Reel | Other; 16-VFQFN Exposed Pad | |||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts |