Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mfr: Freescale Semiconductor
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Function: Current Switch
Output Configuration: Half Bridge (14)
Topology: ADC, Comparator, Oscillator, Register Bank
Output Type: Inverted
Number of Outputs: Single
Voltage - Input (Min): 1.1V
DC/DC Controller, 40V In, 1100kHz, QFN-16 Product overview: TS30042-M033QFNR from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1100kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40V, 1100kHz, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TS30042-M033QFNR
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 16-VFQFN Exposed Pad
IC REG BUCK 3.3V 2A 16QFN
Switching Voltage Regulators 2A 3.3V Current-Mode Sync. Buck Converter
IC REG BUCK 3.3V 2A 16QFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 16-VFQFN Exposed Pad
IC REG BUCK 3.3V 2A 16QFN
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TS30042-M033QFNR | 739-TS30042-M033QFNR | TS30042-M033QFNRTR-ND | TS30042-M033QFNR | TS30042-M033QFNR | TS30042-M033QFNR | TS30042-M033QFNR | TS30042-M033QFNR | |
| Product Name | Voltage Regulator | Connectors,Interconnects | 40V 1100kHz QFN Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Inverted | Fixed | Fixed; Fixed | Fixed | |||||
| Special Features | Multiple Outputs | Synchronous Rectification | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Configuration / Function | Buck | Buck | |||||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad |