Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 16-VFQFN Exposed Pad
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 16-VFQFN Exposed Pad
IC REG BUCK 1.8V 2A 16QFN
IC REG BUCK 1.8V 2A 16QFN
Switching Voltage Regulators 2A 1.8V Current-Mode Sync. Buck Converter
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TS30042-M018QFNRDKR-ND | TS30042-M018QFNR | TS30042-M018QFNR | TS30042-M018QFNR | TS30042-M018QFNR | TS30042-M018QFNR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.8 volts | 1.8 to ? volts | 1.8 volts |