Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad
DC/DC Controller, 40V In, 1100kHz, 16-Pin QFN Product overview: TS30042-M000QFNR from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1100kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40V, 1100kHz, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TS30042-M000QFNR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG BUCK ADJ 2A 16QFN
Switching Voltage Regulators 2A AD V Current-Mode Sync. Buck Converter
IC REG BUCK ADJUSTABLE 2A 16QFN
IC REG BUCK ADJUSTABLE 2A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TS30042-M000QFNRDKR-ND | 739-TS30042-M000QFNR | TS30042-M000QFNR | TS30042-M000QFNR | TS30042-M000QFNR | TS30042-M000QFNR | TS30042-M000QFNR | TS30042-M000QFNR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 40V 1100kHz QFN Voltage Regulator IC | Voltage Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||||
| Special Features | Synchronous Rectification | |||||||
| Output Voltage | 0.9000 to 39 volts | 0.9000 volts | 0.9000 volts | 0.9000 to 39 volts |