Win Source Part Number: 1354474-TS30041-M015
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Semtech Corporation
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Base Product Number: TS30041
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Down
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.5V
Current - Output: 1A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Frequency - Switching: 1MHz
Synchronous Rectifier: Yes
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1A 16-VFQFN Exposed Pad
Switching Voltage Regulators 1A 1.5V Current-Mode Sync. Buck Converter
IC REG BUCK 1.5V 1A 16QFN
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1A 16-VFQFN Exposed Pad
IC REG BUCK 1.5V 1A 16QFN
| Win Source Electronics | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1354474-TS30041-M015QFNR | TS30041-M015QFNR | TS30041-M015QFNRDKR-ND | TS30041-M015QFNR | TS30041-M015QFNR | TS30041-M015QFNR | TS30041-M015QFNR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tape & Reel | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz |