Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad
IC REG BUCK 1.8V 3A 16QFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad
Switching Voltage Regulators IC Hi-Eff 3Amp DC/DC Conv 1MHz 1.8V Outpt
IC REG BUCK 1.8V 3A 16QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TS30013-M018QFNRTR-ND | TS30013-M018QFNR | TS30013-M018QFNR | TS30013-M018QFNR | TS30013-M018QFNR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.8 volts | 1.8 to ? volts | 1.8 volts |