Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A 16-VFQFN Exposed Pad
Switching Voltage Regulators IC Hi-Eff 1Amp DC/DC Conv 1MHz 2.5V Outpt
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A 16-VFQFN Exposed Pad
IC REG BUCK 2.5V 1A 16QFN
IC REG BUCK 2.5V 1A 16QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TS30011-M025QFNR-ND | TS30011-M025QFNR | TS30011-M025QFNR | TS30011-M025QFNR | TS30011-M025QFNR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 2.5 volts | 2.5 to ? volts | 2.5 volts |