IC REG BUCK 1.5V 1A 16QFN
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1A 16-VFQFN Exposed Pad
Switching Voltage Regulators IC Hi-Eff 1Amp DC/DC Conv 1MHz 1.5V Outpt
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TS30011-M015QFNR | TS30011-M015QFNR | TS30011-M015QFNR |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| IOUT | 1 amps | 1 amps | |
| fsw | 1000 kHz | 1000 kHz | |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 16-VFQFN Exposed Pad |