IC REG LDO 3.3V 0.15A 8VDFN Product overview: TS14002-C033DFNR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TS14002-C033DFNR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x2)
Win Source Part Number: 1122771-TS14002-C033
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: nanoSmart®
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 200 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
Protection Features: Over Current
Alternative Parts (Cross-Reference): TS14002C033DFNR;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: TS14002-C033DFNRTR,T
Base Product Number: TS14002
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR 3.3V 150MA 8DFN
Linear Voltage Regulators nanoSmart Ultra Low PWR Linear Regulator
IC REG LINEAR 3.3V 150MA 8DFN
IC REG LINEAR 3.3V 150MA 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TS14002-C033DFNR | TS14002-C033DFNRTR-ND | 1122771-TS14002-C033DFNR | TS14002-C033DFNR | TS14002-C033DFNR | TS14002-C033DFNR | TS14002-C033DFNR | TS14002-C033DFNR |
| Product Name | 3.3V 0.15A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; Tape & Reel | Other; 8-VFDFN Exposed Pad | |||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |