Semtech Corp. Linear Voltage Reg, 3.3V, -40 To 55Deg C; Output Type Semtech TS14002-C033DFNR

Description
LINEAR VOLTAGE REG, 3.3V, -40 TO 55DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Product Range:nanoSmart LDO; Output Current Max:150mA; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REG, 3.3V, -40 TO 55DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Product Range:nanoSmart LDO; Output Current Max:150mA; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Reg, 3.3V, -40 To 55Deg C; Output Type Semtech - 14AC8284 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Reg, 3.3V, -40 To 55Deg C; Output Type Semtech
14AC8284
Linear Voltage Reg, 3.3V, -40 To 55Deg C; Output Type Semtech 14AC8284
LINEAR VOLTAGE REG, 3.3V, -40 TO 55DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Product Range:nanoSmart LDO; Output Current Max:150mA; No. of Pins:8Pins RoHS Compliant: Yes

LINEAR VOLTAGE REG, 3.3V, -40 TO 55DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Product Range:nanoSmart LDO; Output Current Max:150mA; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 14AC8284
Product Name Linear Voltage Reg, 3.3V, -40 To 55Deg C; Output Type Semtech
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details