Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x2)
IC REG LDO 2.5V 0.15A 8DFN Product overview: TS14002-C025DFNR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TS14002-C025DFNR
IC REG LINEAR 2.5V 150MA 8DFN
Linear Voltage Regulators nanoSmart Ultra Low PWR Linear Regulator
IC REG LINEAR 2.5V 150MA 8DFN
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TS14002-C025DFNR | TS14002-C025DFNRCT-ND | 776-TS14002-C025DFNR | TS14002-C025DFNR | TS14002-C025DFNR | TS14002-C025DFNR |
| Product Name | Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 0.15A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | |||||
| Package Type | Other; 8-VFDFN Exposed Pad | |||||
| Special Features | Input Overcurrent Protection | Enable |