Semtech Corp. Linear Voltage Reg, 2.5V, -40 To 55Deg C; Output Type Semtech TS14002-C025DFNR

Description
LINEAR VOLTAGE REG, 2.5V, -40 TO 55DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Product Range:nanoSmart LDO; Output Current Max:150mA; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REG, 2.5V, -40 TO 55DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Product Range:nanoSmart LDO; Output Current Max:150mA; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Reg, 2.5V, -40 To 55Deg C; Output Type Semtech - 14AC8281 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Reg, 2.5V, -40 To 55Deg C; Output Type Semtech
14AC8281
Linear Voltage Reg, 2.5V, -40 To 55Deg C; Output Type Semtech 14AC8281
LINEAR VOLTAGE REG, 2.5V, -40 TO 55DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Product Range:nanoSmart LDO; Output Current Max:150mA; No. of Pins:8Pins RoHS Compliant: Yes

LINEAR VOLTAGE REG, 2.5V, -40 TO 55DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Product Range:nanoSmart LDO; Output Current Max:150mA; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 14AC8281
Product Name Linear Voltage Reg, 2.5V, -40 To 55Deg C; Output Type Semtech
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details