Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x2)
IC REG LINEAR 2.3V 150MA 8DFN
Linear Voltage Regulators nanoSmart Ultra Low PWR Linear Regulator
IC REG LINEAR 2.3V 150MA 8DFN
| Richardson RFPD | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TS14002-C023DFNR | TS14002-C023DFNR-ND | TS14002-C023DFNR | TS14002-C023DFNR | TS14002-C023DFNR |
| Product Name | Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 8-VFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |