Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x2)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR 2V 150MA 8DFN
Linear Voltage Regulators nanoSmart Ultra Low PWR Linear Regulator
IC REG LINEAR 2V 150MA 8DFN
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TS14002-C020DFNR-ND | TS14002-C020DFNR | TS14002-C020DFNR | TS14002-C020DFNR | TS14002-C020DFNR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 8-VFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |