Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x2)
IC REG LINEAR 1.5V 150MA 8DFN
IC REG LINEAR 1.5V 150MA 8DFN
Linear Voltage Regulators nanoSmart Ultra Low PWR Linear Regulator
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TS14002-C015DFNR | TS14002-C015DFNR-ND | TS14002-C015DFNR | TS14002-C015DFNR | TS14002-C015DFNR |
| Product Name | Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 8-VFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |