Semtech Corp. PMIC - PMIC - Power Distribution Switches, Load Drivers - TS13102-QFNR TS13102-QFNR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 937567-TS13102-QFNR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4V ~ 5.5V Family Name: TS13102 Categories: Integrated Circuits (ICs) Case / Package: 16-MLPQ (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: TS13102-QFNR-ND, TS13102-QFNRCT, TS13102-QFNRTR, TS13102-QFNRDKR
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 937567-TS13102-QFNR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4V ~ 5.5V Family Name: TS13102 Categories: Integrated Circuits (ICs) Case / Package: 16-MLPQ (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: TS13102-QFNR-ND, TS13102-QFNRCT, TS13102-QFNRTR, TS13102-QFNRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TS13102-QFNR
TS13102-QFNR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TS13102-QFNR TS13102-QFNR
Manufacturer: Semtech Corporation Win Source Part Number: 937567-TS13102-QFNR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4V ~ 5.5V Family Name: TS13102 Categories: Integrated Circuits (ICs) Case / Package: 16-MLPQ (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: TS13102-QFNR-ND, TS13102-QFNRCT, TS13102-QFNRTR, TS13102-QFNRDKR

Manufacturer: Semtech Corporation
Win Source Part Number: 937567-TS13102-QFNR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4V ~ 5.5V
Family Name: TS13102
Categories: Integrated Circuits (ICs)
Case / Package: 16-MLPQ (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: TS13102-QFNR-ND, TS13102-QFNRCT, TS13102-QFNRTR, TS13102-QFNRDKR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TS13102-QFNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TS13102-QFNR
PMIC - Power Distribution Switches, Load Drivers TS13102-QFNR
IC PWR SWITCH 1:1 16MLPQ

IC PWR SWITCH 1:1 16MLPQ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TS13102-QFNR TS13102-QFNR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TS13102-QFNR PMIC - Power Distribution Switches, Load Drivers
Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details