56V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFN (1.6x1.6)
56V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFN (1.6x1.6)
56V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFN (1.6x1.6)
SURGESWITCH, 1-LINE 45V EOS PROT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-TDS4501P.CDKR-ND | TDS4501P.C |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 6-UFDFN | 6-DFN (1.6x1.6) |
| Peak Pulse Power | 1344 watts | 1344 watts |
| VC | 56 volts | 56 volts |