TVS DIODE 22VWM 28VC 2DFN
TVS DIODE 22VWM 28VC 2DFN
TVS DIODE 22VWM 28VC 2DFN
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-TDS2221PW.CCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-UDFN |
| Peak Pulse Power | 616 watts |
| VC | 28 volts |