TVS DIODE 14VWM 21.6VC 2DFN
TVS DIODE 14VWM 21.6VC 2DFN
TVS DIODE 14VWM 21.6VC 2DFN
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-TDS1421PW.CDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-UDFN |
| Peak Pulse Power | 734 watts |
| VC | 21.6 volts |