TVS DIODE 5VWM 9.8VC 2DFN
TVS DIODE 5VWM 9.8VC 2DFN
TVS DIODE 5VWM 9.8VC 2DFN
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-TDS0521PW.CDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-UDFN |
| Peak Pulse Power | 412 watts |
| VC | 9.8 volts |