Unidirectional TVS Diode, 2.5kW, 3.3V V(RWM), 25pF, SLP-10 Product overview: TCLAMP3302N.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TCLAMP3302N.TCT can be used for catalog matching and distributor lookup.
25V Clamp 95A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
25V Clamp 95A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
25V Clamp 95A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
TVS DIODE 3.3VWM 25VC SLP2626P10
TVS DIODE 3.3VWM 25VC SLP2626P10
TVS DIODE ARRAY 2.5KW3.3VSLP2626P10;
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-TCLAMP3302N.TCT | TCLAMP3302NCT-ND | TCLAMP3302N.TCT | TCLAMP3302N.TCT | 18M7776 |
| Product Name | 3.3V 25pF TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array 2.5Kw3.3Vslp2626P10; Clamping Voltage Vc Max Semtech |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Cut Tape | 10-UFDFN Exposed Pad | 10-UFDFN Exposed Pad | SLP2626P10 (2.6x2.6) | SLP2626P10 |
| Peak Pulse Power | 2500 watts | 2500 watts | 2500 watts | 2500 watts | |
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |