30V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
TVS DIODE 12VWM 30VC SOT23-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TCLAMP1272S.TCT-ND | TCLAMP1272S.TCT |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | SOT23; SOT-23-6 | SOT23; SOT-23-6 |
| Peak Pulse Power | 600 watts | 600 watts |