Semtech Corp. Capacitive Touch Sensors, Proximity Sensor ICs - SX9513EWLTRT SX9513EWLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 795865-SX9513EWLTRT Packaging: Reel package Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Number of Inputs: Up to 8 Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: I2C Resolution: 6 b Family Name: SX9513 Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Operating Supply Current: 600μA Manufacturer Package: 20-QFN (4x4) Introduction Date: July 09, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 795865-SX9513EWLTRT Packaging: Reel package Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Number of Inputs: Up to 8 Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: I2C Resolution: 6 b Family Name: SX9513 Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Operating Supply Current: 600μA Manufacturer Package: 20-QFN (4x4) Introduction Date: July 09, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - SX9513EWLTRT
795865-SX9513EWLTRT
Capacitive Touch Sensors, Proximity Sensor ICs - SX9513EWLTRT 795865-SX9513EWLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 795865-SX9513EWLTRT Packaging: Reel package Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Number of Inputs: Up to 8 Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: I2C Resolution: 6 b Family Name: SX9513 Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Operating Supply Current: 600μA Manufacturer Package: 20-QFN (4x4) Introduction Date: July 09, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 795865-SX9513EWLTRT
Packaging: Reel package
Type: Buttons
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Number of Inputs: Up to 8
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: I2C
Resolution: 6 b
Family Name: SX9513
Proximity Detection: No
LED Driver Channels: Up to 8
Categories: Sensors, Transducers
Operating Supply Current: 600μA
Manufacturer Package: 20-QFN (4x4)
Introduction Date: July 09, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - SX9513EWLTRT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
SX9513EWLTRT
Interface - Sensor, Capacitive Touch SX9513EWLTRT
IC CTLR TOUCH 8CH PROX 20QFN

IC CTLR TOUCH 8CH PROX 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 795865-SX9513EWLTRT SX9513EWLTRT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - SX9513EWLTRT Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - ATMXT3432S-M-CCU - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2132-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
EclipseTouch™ - 1070409A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 6.08 inch (154 mm)
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details