Semtech Corp. Capacitive Touch Sensors, Proximity Sensor ICs - SX9500IULTRT SX9500IULTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 119713-SX9500IULTRT Packaging: Reel - TR Type: Buttons Number of Inputs: 4 Resolution: 8 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 119713-SX9500IULTRT Packaging: Reel - TR Type: Buttons Number of Inputs: 4 Resolution: 8 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - SX9500IULTRT - 119713-SX9500IULTRT - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - SX9500IULTRT
119713-SX9500IULTRT
Capacitive Touch Sensors, Proximity Sensor ICs - SX9500IULTRT 119713-SX9500IULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 119713-SX9500IULTRT Packaging: Reel - TR Type: Buttons Number of Inputs: 4 Resolution: 8 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 119713-SX9500IULTRT
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 4
Resolution: 8 b
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 170μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - SX9500IULTRT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
SX9500IULTRT
Interface - Sensor, Capacitive Touch SX9500IULTRT
IC CAP PROXIMITY 4CH 20QFN

IC CAP PROXIMITY 4CH 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 119713-SX9500IULTRT SX9500IULTRT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - SX9500IULTRT Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Capacitive
View Details
Specs
Sensor Type Capacitive
Features Stylus (optional feature)
Operating Temperature 5 to 158 F (-15 to 70 C)
View Details
PANJIT SemiConductor
Specs
Sensor Type Capacitive
Operating Temperature -4 to 158 F (-20 to 70 C)
Screen Width 9.84 inch (250 mm)
View Details