Semtech Corp. Sensor Evaluation Boards SX9500EVKA

Description
SX9500 - Proximity Sensor Evaluation Board
Request a Quote Datasheet
Description
SX9500 - Proximity Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - SX9500EVKA-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
SX9500EVKA-ND
Sensor Evaluation Boards SX9500EVKA-ND
SX9500 - Proximity Sensor Evaluation Board

SX9500 - Proximity Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283773-SX9500EVKA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283773-SX9500EVKA
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283773-SX9500EVKA
Win Source Part Number: 1283773-SX9500EVKA Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: SX9500 Sensor Type: Proximity Voltage - Supply: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX9500 Product Status: Obsolete

Win Source Part Number: 1283773-SX9500EVKA
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Utilized IC / Part: SX9500
Sensor Type: Proximity
Voltage - Supply: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX9500
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SX9500EVKA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SX9500EVKA
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SX9500EVKA
KIT EVALUATION SX9500 SX9501

KIT EVALUATION SX9500 SX9501

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SX9500EVKA-ND 1283773-SX9500EVKA SX9500EVKA
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer SEMTECH CORPORATION; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF Development Tools - QPF4528PCK-01 - VAST STOCK CO., LIMITED
Specs
Category Developement Board
View Details
EVAL BOARD FOR BFCQ-1892+ - TB-BFCQ-1892C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2563900 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; PCI
Ports Wireless
View Details