Alternative Parts (Cross-Reference): Cross
Manufacturer: Semtech Corporation
Category: Sensors, Transducers Proximity Sensors
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Sensor Type: Capacitive
Output Type: I²C
Shielding: Shielded
Voltage - Supply: 2.7V ~ 3.6V
Operating Temperature: -40°C ~ 85°C (TA)
Package / Case: 10-UFDFN
Capacitive Proximity Sensor 10-UFDFN
Capacitive Proximity Sensor 10-UFDFN
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 600-SX9338IULTRTTR-ND | |
| Product Name | Sensors, Transducers Proximity Sensors | Proximity Sensors |
| Sensor Technology | Capacitive Proximity Sensor |