Manufacturer: Semtech Corporation
Win Source Part Number: 756998-SX9310ICSTRT
Termination Style: SMD (SMT) Tab
Operating Temperature Range: -40°C ~ 85°C
Shielding: Shielded
Output Type: I2C
Operating Supply Voltage: 2.7 V ~ 5.5 V
Sensor Type: Capacitive
Family Name: SX9310
Categories: Sensors, Transducers
Manufacturer Homepage: www.semtech.com
Introduction Date: June 22, 2017
Country of Origin: Taiwan
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Proximity Sensors Ultra-Low Pwr Smart Proximity Sensor
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 756998-SX9310ICSTRT | SX9310ICSTRT |
| Product Name | Proximity Sensors - SX9310ICSTRT | Proximity Sensors |